IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1073.3.1a-2000
IEEE Standard for Medical Device Communications ߝ Transport Proile ߝ Connection Mode ߝ Amendment 1: Corrections and Clarifications
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Paper): | 0-7381-2613-6 |
| ISBN (Online): | 0-7381-2614-4 |
| DOI: | 10.1109/IEEESTD.2000.91949 |
Regular:
This amendment sets forth a number of clarifications and corrections to IEEE Standard for Medical Device CommunicationsߝTrans
Document History
1073.3.1a-2000
January 1, 2000
IEEE Standard for Medical Device Communications ߝ Transport Proile ߝ Connection Mode ߝ Amendment 1: Corrections and Clarifications
This amendment sets forth a number of clarifications and corrections to IEEE Standard for Medical Device CommunicationsߝTransport ProfileߝConnection Mode.
January 1, 1998
Unapprove IEEE Draft Standard for Medical Device Communications - Transport Profile - Connection Mode IEEE Draft Supplement 1: Corrections and Clarifications
A description is not available for this item.
January 1, 1995
IEEE Standard for Medical Device Communications-Transport Profile-Connection Mode
A local area network (LAN) for the interconnection of computers and medical devices is defined by the specifications and guidelines set forth in this standard. The functions, features, and protocols...