IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1073.4.1-2000
IEEE Standard for Medical Device Communications - Physical Layer Interface - Cable Connected
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 77 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Paper): | 0-7381-1817-6 |
| ISBN (Online): | 0-7381-1818-4 |
| DOI: | 10.1109/IEEESTD.2000.90916 |
Standard:
A physical interface for the interconnection of computers and medical devices in the IEEE 1073 family of standards is defined. This interface is intended to be highly robust in an environment... View More
Document History
1073.4.1-2000
January 1, 2000
IEEE Standard for Medical Device Communications - Physical Layer Interface - Cable Connected
A physical interface for the interconnection of computers and medical devices in the IEEE 1073 family of standards is defined. This interface is intended to be highly robust in an environment where...
January 1, 1995
IEEE Standard for Medical Device Communications-Physical Layer Interface-Cable Connected
A physical interface for the interconnection of computers and medical devices in the 1073 family of standards is defined. This interface is intended to be highly robust in an environment where...