IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.43-1999
IEEE Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to Or Less Than 1000 V/Sub Rms/ Or 1200 Vdc) Data, Communications, and Signaling Circuits
superseded
-
Superseded by
C62.43-2004
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1999 |
| Status: | superseded |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-0-7381-1838-3 |
| DOI: | 10.1109/IEEESTD.1999.91519 |
Standard:
Assistance is provided for the selection of the most appropriate type of low-voltage data, communications, and/or signalling circuit surge protector for a particular application or set of... View More
Document History
November 23, 2005
IEEE Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to or Less than 1000 Vrms or 1200 Vdc) Data, Communications, and Signaling Circuits
Reaffirmed December 2010. This guide provides assistance in selecting the most appropriate type of surge protector for a particular data, communication, and/or signaling circuit application. The...
January 1, 2005
IEEE Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to Or Less Than 1000 V, RMS, Or 1200 V, DC) Data, Communications, and Signaling Circuits
This guide provides assistance in selecting the most appropriate type of surge protector for a particular data, communication, and/or signaling circuit application. The purpose of this guide is to...
December 31, 2004
IEEE Approved Draft Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to or Less than 1000 Vrms or 1200 Vdc) Data, Communications, and Signaling Circuits
Reaffirmed December 2010. This guide provides assistance in selecting the most appropriate type of surge protector for a particular data, communication, and/or signaling circuit application. The...
C62.43-1999
January 1, 1999
IEEE Guide for the Application of Surge Protectors Used in Low-Voltage (Equal to Or Less Than 1000 V/Sub Rms/ Or 1200 Vdc) Data, Communications, and Signaling Circuits
Assistance is provided for the selection of the most appropriate type of low-voltage data, communications, and/or signalling circuit surge protector for a particular application or set of conditions....