IEEE - Institute of Electrical and Electronics Engineers, Inc. - 309/N42.3-1999
IEEE Standard Test Procedures and Bases for Geiger-Mueller Counters
inactive
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 4 June 1999 |
| Status: | inactive |
| Page(s): | 1 - 28 |
| ICS Code (Radiation measurements): | 17.240 |
| ISBN (Electronic): | 978-0-7381-1657-0 |
| DOI: | 10.1109/IEEESTD.1999.89428 |
Standard:
Test procedures for Geiger-Mueller counters that are used for the detection of ionizing radiation are presented so that they have the same meaning to both manufacturers and users. Also included is... View More
Document History
October 5, 2012
Transmission of Date and Time Zone Information in Binary Groups of Time and Control Code
This standard specifies a coding technique for the transmission of date and time zone information in the user groups of a time and control code signal. A two-digit hexadecimal code in a pair of...
September 1, 1999
For Television — Transmission of Date and Time Zone Information in Binary Groups of Time and Control Code
This standard specifies a coding technique for the transmission of date and time zone information in the user groups of a time and control code signal. A two-digit hexadecimal code in a pair of...
309/N42.3-1999
June 4, 1999
IEEE Standard Test Procedures and Bases for Geiger-Mueller Counters
Test procedures for Geiger-Mueller counters that are used for the detection of ionizing radiation are presented so that they have the same meaning to both manufacturers and users. Also included is...
July 28, 1970
IEEE Standard Test Procedure for Geiger-Muller Counters
This publication presents standard test procedures for Geiger-Muller counter radiation detectors. These detectors, originally announced by ?Geiger and Muller in 1928, represented a major step forward...