IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1101.1-1998
IEEE Standard for Mechanical Core Specifications for Microcomputers Using IEC 60603-2 Connectors
inactive
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 18 December 1998 |
| Status: | inactive |
| Page(s): | 1 - 56 |
| ICS Code (Microprocessor systems): | 35.160 |
| ISBN (Electronic): | 978-0-7381-1450-7 |
| DOI: | 10.1109/IEEESTD.1998.88824 |
Standard:
The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) and ANSI/EIA... View More
Document History
1101.1-1998
December 18, 1998
IEEE Standard for Mechanical Core Specifications for Microcomputers Using IEC 60603-2 Connectors
The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) and ANSI/EIA 310-D-1992,...
June 18, 1992
IEEE Standard for Mechanical Core Specifications for Microcomputers Using IEC 603-2 Connectors
Superseded by 1101.1-1998 (SH/SS94691) The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC...