IEEE - Institute of Electrical and Electronics Engineers, Inc. - C135.20-1998
IEEE Standard for Zinc-Coated Ferrous Insulator Clevises for Overhead Line Construction
active
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 20 May 1998 |
| Status: | active |
| Page(s): | 1 - 16 |
| ICS Code (Insulators): | 29.080.10 |
| ISBN (Electronic): | 978-0-7381-0389-1 |
| DOI: | 10.1109/IEEESTD.1998.87895 |
Standard:
Zinc-coated ferrous clevises for spool-type insulators commonly used for supporting or dead-ending conductors in line construction are covered. The specifications for spool-type insulators used... View More
Document History
C135.20-1998
May 20, 1998
IEEE Standard for Zinc-Coated Ferrous Insulator Clevises for Overhead Line Construction
Zinc-coated ferrous clevises for spool-type insulators commonly used for supporting or dead-ending conductors in line construction are covered. The specifications for spool-type insulators used with...