IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.5r,j-1997
IEEE Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks --Specific requirements -- Part 5: Token ring access method and physical layer specifications -- Amendment 1: Dedicated token ring operation and fibre optic media
inactive
-
Reaffirmed
,
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 13 July 1998 |
| Status: | inactive |
| Page(s): | 1 - 420 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ISBN (Electronic): | 978-1-55937-979-3 |
| DOI: | 10.1109/IEEESTD.1998.339588 |
Standard:
This amendment to Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as... View More
Document History
802.5r,j-1997
July 13, 1998
IEEE Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks --Specific requirements -- Part 5: Token ring access method and physical layer specifications -- Amendment 1: Dedicated token ring operation and fibre optic media
This amendment to Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as...