IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1308-1994
IEEE Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters - 10 Hz to 3 kHz
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1995 |
| Status: | active |
| Conference Date: | 25 April 1995 |
| Page Count: | 48 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ISBN (Online): | 978-0-7381-0386-0 |
| DOI: | 10.1109/IEEESTD.1995.79525 |
Standard:
Specifications that should be provided to characterize instrumentation used to measure the steady state RMS value of magnetic and electric fields with sinusoidal frequency content in the range 10... View More
Document History
October 7, 2011
IEEE Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters - 10 Hz to 3 kHz
Specifications that should be provided to characterize instrumentation used to measure the steady state rms value of magnetic and electric fields with sinusoidal frequency content in the range 10 Hz...
1308-1994
January 1, 1995
IEEE Recommended Practice for Instrumentation: Specifications for Magnetic Flux Density and Electric Field Strength Meters - 10 Hz to 3 kHz
Specifications that should be provided to characterize instrumentation used to measure the steady state RMS value of magnetic and electric fields with sinusoidal frequency content in the range 10 Hz...