IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1073.4.1-1994
IEEE Standard for Medical Device Communications-Physical Layer Interface-Cable Connected
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Online): | 0-7381-0673-9 |
| DOI: | 10.1109/IEEESTD.1995.122627 |
Standard:
A physical interface for the interconnection of computers and medical devices in the 1073 family of standards is defined. This interface is intended to be highly robust in an environment where... View More
Document History
January 1, 2000
IEEE Standard for Medical Device Communications - Physical Layer Interface - Cable Connected
A physical interface for the interconnection of computers and medical devices in the IEEE 1073 family of standards is defined. This interface is intended to be highly robust in an environment where...
1073.4.1-1994
January 1, 1995
IEEE Standard for Medical Device Communications-Physical Layer Interface-Cable Connected
A physical interface for the interconnection of computers and medical devices in the 1073 family of standards is defined. This interface is intended to be highly robust in an environment where...