IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.12.24-1994
American National Standard for Transformers-- Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller, High Voltage, 34 500 GrdY/19 920 Volts and Below, Low Voltage, 480 Volts and Below - Requirements
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 May 1994 |
| Status: | inactive |
| Page Count: | 18 |
| Page(s): | 1 - 18 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-3653-0 |
| DOI: | 10.1109/IEEESTD.1994.95613 |
Document History
February 3, 2017
IEEE Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
Certain electrical, dimensional, and mechanical characteristics are covered in this standard. It also takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed,...
February 3, 2017
IEEE Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
Certain electrical, dimensional, and mechanical characteristics are covered in this standard. It also takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed,...
January 1, 2016
IEEE Draft Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
Certain electrical, dimensional, and mechanical characteristics are covered in this standard, It also and takes into consideration certain safety features of three-phase, 60 Hz, liquid immersed,...
January 1, 2016
IEEE Approved Draft Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
Certain electrical, dimensional, and mechanical characteristics are covered in this standard, It also and takes into consideration certain safety features of three-phase, 60 Hz, liquid immersed,...
October 30, 2015
IEEE Draft Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
Certain electrical, dimensional, and mechanical characteristics are covered in this standard, It also and takes into consideration certain safety features of three-phase, 60 Hz, liquid immersed,...
August 14, 2009
IEEE Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
This standard is intended for use as a basis for establishing the performance, electrical and mechanical interchangeability, and safety of the equipment covered, and to assist in the proper selection...
January 1, 2009
IEEE Draft Standard for Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
This standard is intended for use as a basis for establishing the performance, electrical and mechanical interchangeability, and safety of the equipment covered, and to assist in the proper selection...
May 2, 2000
American National Standard for Transformers-- Underground-Type Three-Phase Distribution Transformers 2500 kVA and Smaller; High Voltage: 34,500 GrdY/29 920 Volts and Below; Low Voltage: 480 Volts and Below--Requirements
This standard describes certain electrical and mechanical characteristics and takes into consideration certain safety features of three phase, 60-Hz, liquid-immersed, self-cooled, underground type...
C57.12.24-1994
May 24, 1994
American National Standard for Transformers-- Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller, High Voltage, 34 500 GrdY/19 920 Volts and Below, Low Voltage, 480 Volts and Below - Requirements
A description is not available for this item.