IEEE - Institute of Electrical and Electronics Engineers, Inc. - 835-1994
IEEE Standard Power Cable Ampacity Tables
active
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 December 1994 |
| Status: | active |
| Page Count: | 3,177 |
| Page(s): | 1 - 535 |
| ISBN (Online): | 978-1-5593-7478-1 |
| DOI: | 10.1109/IEEESTD.1994.85814 |
Regular:
Over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and Iaminar dielectric power cables rated through 500 kV are provided.
Standard:
Over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV are provided.
Document History
January 11, 2013
IEEE Standard Power Cable Ampacity Tables Amendment 1: Revision to Introduction
Corrections to the introduction for the standard with over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV are...
October 11, 2012
IEEE Draft Standard Power Cable Ampacity Tables - Amendment 1: Revision to Introduction
Corrections to the introduction for the standard with over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV.
835-1994
December 30, 1994
IEEE Standard Power Cable Ampacity Tables
Over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and Iaminar dielectric power cables rated through 500 kV are provided.
December 30, 1994
IEEE Standard Power Cable Ampacity Tables
Over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV are provided.
January 1, 1994
IEEE Standard Power Cable Ampacity Tables - Part2
A description is not available for this item.
January 1, 1994
IEEE Standard Power Cable Ampacity Tables - Part3
A description is not available for this item.
January 1, 1994
IEEE Standard Power Cable Ampacity Tables - Part4
A description is not available for this item.
January 1, 1994
IEEE Standard Power Cable Ampacity Tables - Part5
A description is not available for this item.