IEEE - Institute of Electrical and Electronics Engineers, Inc. - 259-1994
IEEE Standard Test Procedure for Evaluation of Systems of Insulation for Specialty Transformers
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 December 1994 |
| Status: | superseded |
| Page(s): | 1 - 18 |
| ICS Code (Insulation systems): | 29.080.30 |
| ISBN (Electronic): | 978-0-7381-1879-6 |
| DOI: | 10.1109/IEEESTD.1994.79528 |
Standard:
A uniform method by which the thermal endurance of electrical insulation systems for dry-type specialty and general- purpose transformers can be compared is established. These insulation systems... View More
Document History
January 29, 2008
For Television — SDTV1 Digital Signal/Data — Serial Digital Interface
This standard describes a 10-bit serial digital interface operating at 143/270/360 Mb/s. The serial interface may carry uncompressed SDTV signals, or data. This standard has application in the...
January 1, 1999
IEEE Standard Test Procedure for Evaluation of Systems of Insulation for Dry-Type Specialty and General-Purpose Transformers
A uniform method by which the thermal endurance of electrical insulation systems for dry-type specialty and general-purpose transformers can be compared is established. Covered are insulation systems...
259-1994
December 1, 1994
IEEE Standard Test Procedure for Evaluation of Systems of Insulation for Specialty Transformers
A uniform method by which the thermal endurance of electrical insulation systems for dry-type specialty and general- purpose transformers can be compared is established. These insulation systems are...
August 22, 1974
IEEE Standard Test Procedure for Evaluation of Systems of Insulation for Specialty Transformers
A uniform method by which the thermal endurance of electrical insulation systems for dry-type specialty and general-purpose transformers can be compared is established. These insulation systems are...
January 16, 1965
IEEE Proposed Test Procedure for Evaluation of Systems of Insulation for Specialty Transformers
The object of this Test Procedure is to establish a method for estimating by comparison the life expectancy of specialty transformer insulation systems under actual operating conditions. The...