IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1802.3d-1993
Conformance Test Methodology for IEEE Standards Local and Metropolitan Area Networks: CSMA/CD Access Method and Physical Layer Specifications--Type 10BASE-T Medium Attachment Unit (MAU) (Section 6)
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 6 May 1994 |
| Status: | superseded |
| Page(s): | 1 - 96 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Physical layer): | 35.100.10 |
| ISBN (Electronic): | 0-7381-0271-7 |
| DOI: | 10.1109/IEEESTD.1994.122160 |
Standard:
Methods for conformance testing to satisfy requirements arising from the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3] standard are defined. The conformance test suite is intended to detect incorrect... View More
Document History
1802.3d-1993
May 6, 1994
Conformance Test Methodology for IEEE Standards Local and Metropolitan Area Networks: CSMA/CD Access Method and Physical Layer Specifications--Type 10BASE-T Medium Attachment Unit (MAU) (Section 6)
Methods for conformance testing to satisfy requirements arising from the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3] standard are defined. The conformance test suite is intended to detect incorrect...