IEEE - Institute of Electrical and Electronics Engineers, Inc. - 334-1994
IEEE Standard for Qualifying Continuous Duty Class 1E Motors for Nuclear Power Generating Stations
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 June 1994 |
| Status: | superseded |
| Page(s): | 1 - 21 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
| ISBN (Electronic): | 978-0-7381-0681-6 |
| DOI: | 10.1109/IEEESTD.1994.121439 |
Standard:
Superseded by IEEE Std 334-2006 Methods and requirements for qualifying continuous duty Class 1E motors for use in nuclear power generating stations are provided. The methods are used for... View More
Document History
July 27, 2007
Vertical Ancillary Data Mapping of Caption Data and other Related Data
This standard defines a method of mapping closed captioning and certain other related data services into the 10-bit vertical ancillary (“VANC”) data space. It specifies the structure of packets...
July 27, 2007
Caption Distribution Packet (CDP) Definition
This standard defines the structure of the Caption Distribution Packet (CDP). A CDP may contain time code, CEA-608 data, CEA-708 closed captioning data, and ATSC A/65 closed caption service...
January 31, 2007
IEEE Standard for Qualifying Continuous Duty Class 1E Motors for Nuclear Power Generating Stations
Reaffirmed March 2012. It is required that Class 1E motors, with their interfaces, meet or exceed the specifiedperformance requirements throughout their service life. This is accomplished through a...
January 1, 2006
Unapproved IEEE Draft Standard for Qualifying Continuous Duty Class 1E Motors for Nuclear Power Generating Stations
A description is not available for this item.
334-1994
June 9, 1994
IEEE Standard for Qualifying Continuous Duty Class 1E Motors for Nuclear Power Generating Stations
Superseded by IEEE Std 334-2006 Methods and requirements for qualifying continuous duty Class 1E motors for use in nuclear power generating stations are provided. The methods are used for qualifying...
October 1, 1974
IEEE Standard for Type Tests of Continuous Duty Class 1E Motors for Nuclear Power Generating Stations
Superseded. Methods and requirements for qualifying continuous duty Class 1E motors for use in nuclear power generating stations are provided. The methods are used for qualifying motors, extending...