IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.6c/802.6h-1993
Supplements to Distributed Queue Dual Bus (DQDB) Access Method and Physical Layer Specifications
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 0-7381-3037-0 |
| DOI: | 10.1109/IEEESTD.1994.120264 |
Document History
January 1, 1995
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Distributed Queue Dual Bus (DQDB) Access Method and Physical Layer Specifications. Connection-Oriented Service on a Distributed Queue Dual Bus (DQDB) Subnetwork of a Metropolitan Area Network (MAN)
Enhanced Queued Arbitrated (QA) Functions, which can support applications requiring bandwidth guarantees and delay limits on a DQDB subnetwork,are specified. Connection-Oriented Convergence Functions...
802.6c/802.6h-1993
January 1, 1994
Supplements to Distributed Queue Dual Bus (DQDB) Access Method and Physical Layer Specifications
A description is not available for this item.
January 1, 1991
IEEE Standards for Local and Metropolitan Area Networks: Distributed Queue Dual Bus (DQDB) Subnetwork of a Metropolitan Area Network (MAN)
This standard is part of a family of standards for local area networks (LANs) and metropolitan area networks (MANs) that deals with the physical and data link layers as defined by the ISO open...