IEEE - Institute of Electrical and Electronics Engineers, Inc. - 10038-1993
ISO/IEC/IEEE International Standard for Information technology-Telecommunications and information exchange between systems - Local area networks - Media access control (MAC) bridges
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 8 July 1993 |
| Status: | inactive |
| Page(s): | 1 - 0 |
| ICS Code (Software): | 35.080 |
| ISBN (Online): | 978-0-7381-9305-2 |
| DOI: | 10.1109/IEEESTD.1993.6887403 |
Standard:
An architecture for the interconnection of IEEE 802 Local Area Networks (LANs) below the level of the MAC Service, which is transparent to logical link control (LLC) and higher layer protocols, is... View More
Document History
10038-1993
July 8, 1993
ISO/IEC/IEEE International Standard for Information technology-Telecommunications and information exchange between systems - Local area networks - Media access control (MAC) bridges
An architecture for the interconnection of IEEE 802 Local Area Networks (LANs) below the level of the MAC Service, which is transparent to logical link control (LLC) and higher layer protocols, is...