IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.12.21-2000
American National Standard Requirements for Pad-Mounted, Campartmental-Type, Self-Cooled, Single-Phase Distribution Transformers With High-Voltage Bushings: High Voltage (34 500 GrdY/19 920 V and Below) and Low Voltage (240/120 V, 167 kVA and Smaller)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 December 1992 |
| Status: | inactive |
| Page Count: | 17 |
| Page(s): | 1 - 18 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-3625-7 |
| DOI: | 10.1109/IEEESTD.1992.95634 |
Standard:
This standard covers certain electrical, dimensional, and mechanical characteristics and takesinto consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed
Document History
C57.12.21-2000
December 31, 1992
American National Standard Requirements for Pad-Mounted, Campartmental-Type, Self-Cooled, Single-Phase Distribution Transformers With High-Voltage Bushings: High Voltage (34 500 GrdY/19 920 V and Below) and Low Voltage (240/120 V, 167 kVA and Smaller)
This standard covers certain electrical, dimensional, and mechanical characteristics and takesinto consideration certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled,...