IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1301.1-1991
IEEE Standard for a Metric Equipment Practice for Microcomputers - Convection-Cooled With 2 Mm Connectors
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Microprocessor systems): | 35.160 |
| ISBN (Online): | 0-7381-1198-8 |
| DOI: | 10.1109/IEEESTD.1992.101079 |
Standard:
Requirements are presented for subracks, plug-in units, printed boards, and backplanes to be used in conjunction with IEEE Std 1301-1991 and with a 2 mm connector as defined in EIA IS-64 (1991).... View More
Document History
1301.1-1991
January 1, 1992
IEEE Standard for a Metric Equipment Practice for Microcomputers - Convection-Cooled With 2 Mm Connectors
Requirements are presented for subracks, plug-in units, printed boards, and backplanes to be used in conjunction with IEEE Std 1301-1991 and with a 2 mm connector as defined in EIA IS-64 (1991). The...