IEEE - Institute of Electrical and Electronics Engineers, Inc. - 388-1992
IEEE Standard for Transformers and Inductors in Electronic Power Conversion Equipment
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 July 1992 |
| Status: | inactive |
| Page(s): | 1 - 32 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-0755-4 |
| DOI: | 10.1109/IEEESTD.1992.106966 |
Standard:
Transformers and inductors of both the saturating and non-saturating type are covered. The power transfer capability of the transformers and inductors covered ranges from less than 1 W to the... View More
Document History
September 22, 2004
For Television — Material Exchange Format (MXF) — Mapping A-law Coded Audio into the MXF Generic Container
This standard specifies the mapping of A-law coded audio into a sound essence track of the MXF generic container. A-law coding is a sample-by-sample coding defined by ITU G-711 and used throughout...
388-1992
July 9, 1992
IEEE Standard for Transformers and Inductors in Electronic Power Conversion Equipment
Transformers and inductors of both the saturating and non-saturating type are covered. The power transfer capability of the transformers and inductors covered ranges from less than 1 W to the...