IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1101.1-1991
IEEE Standard for Mechanical Core Specifications for Microcomputers Using IEC 603-2 Connectors
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 18 June 1992 |
| Status: | superseded |
| Page(s): | 1 - 52 |
| ICS Code (Microprocessor systems): | 35.160 |
| ISBN (Electronic): | 978-0-7381-1178-0 |
| DOI: | 10.1109/IEEESTD.1992.114394 |
Standard:
Superseded by 1101.1-1998 (SH/SS94691) The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC... View More
Document History
December 18, 1998
IEEE Standard for Mechanical Core Specifications for Microcomputers Using IEC 60603-2 Connectors
The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) and ANSI/EIA 310-D-1992,...
1101.1-1991
June 18, 1992
IEEE Standard for Mechanical Core Specifications for Microcomputers Using IEC 603-2 Connectors
Superseded by 1101.1-1998 (SH/SS94691) The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC...