IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.6-1990
IEEE Standards for Local and Metropolitan Area Networks: Distributed Queue Dual Bus (DQDB) Subnetwork of a Metropolitan Area Network (MAN)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 336 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 0-7381-3741-3 |
| DOI: | 10.1109/IEEESTD.1991.106962 |
Standard:
This standard is part of a family of standards for local area networks (LANs) and metropolitan area networks (MANs) that deals with the physical and data link layers as defined by the ISO open... View More
Document History
January 1, 1995
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Distributed Queue Dual Bus (DQDB) Access Method and Physical Layer Specifications. Connection-Oriented Service on a Distributed Queue Dual Bus (DQDB) Subnetwork of a Metropolitan Area Network (MAN)
Enhanced Queued Arbitrated (QA) Functions, which can support applications requiring bandwidth guarantees and delay limits on a DQDB subnetwork,are specified. Connection-Oriented Convergence Functions...
January 1, 1994
Supplements to Distributed Queue Dual Bus (DQDB) Access Method and Physical Layer Specifications
A description is not available for this item.
802.6-1990
January 1, 1991
IEEE Standards for Local and Metropolitan Area Networks: Distributed Queue Dual Bus (DQDB) Subnetwork of a Metropolitan Area Network (MAN)
This standard is part of a family of standards for local area networks (LANs) and metropolitan area networks (MANs) that deals with the physical and data link layers as defined by the ISO open...