IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1802.3-1991
Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks: - CSMA/CD Access Method and Physical Layer Specifications - Currently Contains Attachment Unit Interface (AUI) Cable (Section 4)
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 20 September 1991 |
| Status: | superseded |
| Page(s): | 1 - 40 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-0270-2 |
| DOI: | 10.1109/IEEESTD.1991.101033 |
Standard:
Methods for conformance testing to satisfy requirements arising from the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3] standard are defined. The conformance test suite is intended to detect incorrect... View More
Document History
October 19, 2001
IEEE Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks - Specific Requirements - Part 3: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications
Administratively withdrawn December 2007. Abstract methods for the conformance testing of 802.3 Clause 14 (10BASE-T MAU) implementations in order to satisfy conformance requirements arising from the...
January 1, 2000
Draft IEEE Conformance Test Methodology for IEEE Standard for Local and Metropolitan Area Networks: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications: Attachment Unit Interface (AUI) Cable (Section 4) (Superseded by 1802.3.2001)
A description is not available for this item.
1802.3-1991
September 20, 1991
Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks: - CSMA/CD Access Method and Physical Layer Specifications - Currently Contains Attachment Unit Interface (AUI) Cable (Section 4)
Methods for conformance testing to satisfy requirements arising from the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3] standard are defined. The conformance test suite is intended to detect incorrect...