IEEE - Institute of Electrical and Electronics Engineers, Inc. - C63.5-1988
American National Standard for Calibration of Antennas Used for Radiated Emission Measurements in Electromagnetic Interference (EMI) Control (ANSI C63.5-1988)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 31 |
| Page(s): | 1 - 31 |
| ICS Code (Emission): | 33.100.10 |
| ISBN (Online): | 0-7381-0599-6 |
| DOI: | 10.1109/IEEESTD.1988.82385 |
Standard:
This standard provides methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 30 MHz to 1000 MHz. Antennas included... View More
Document History
March 13, 2019
American National Standard for Electromagnetic Compatibility--Radiated Emission Measurements in Electromagnetic Interference (EMI) Control—Calibration and Qualification of Antennas (9 kHz to 40 GHz) - Corrigendum 1
Methods for determining antenna factors of antennas used for radiated emission measurements in electromagnetic interference (EMI) control from 9 kHz to 40 GHz are provided. Antennas included are...
May 8, 2017
American National Standard for Electromagnetic Compatibility--Radiated Emission Measurements in Electromagnetic Interference (EMI) Control--Calibration and Qualification of Antennas (9 kHz to 40 GHz)
Methods for determining antenna factors of antennas used for radiated emission measurements in electromagnetic interference (EMI) control from 9 kHz to 40 GHz are provided. Antennas included are...
May 8, 2017
American National Standard for Electromagnetic Compatibility--Radiated Emission Measurements in Electromagnetic Interference (EMI) Control--Calibration and Qualification of Antennas (9 kHz to 40 GHz) - Redline
Methods for determining antenna factors of antennas used for radiated emission measurements in electromagnetic interference (EMI) control from 9 kHz to 40 GHz are provided. Antennas included are...
January 1, 2016
Draft American National Standard for Electromagnetic Compatibility--Radiated Emission Measurements in Electromagnetic Interference (EMI) Control--Calibration and Qualification of Antennas (9 kHz to 40 GHz
Methods for determining antenna factors of antennas used for radiated emission measurements in electromagnetic interference (EMI) control from 9 kHz to 40 GHz are provided. Antennas included are...
April 21, 2006
American National Standard for Electromagnetic Compatibility Radiated Emission Measurements in Electromagnetic Interference (EMI) Control Calibration of Antennas (9 kHz to 40 GHz)
Methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 9 kHz to 40 GHz are provided. Antennas included are linearly...
December 20, 2004
American National Standard for Electromagnetic CompatibilityRadiated Emission Measurements in Electromagnetic Interference (EMI) ControlCalibration of Antennas (9 kHz to 40 GHz)
Methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 9 kHz to 40 GHz are provided. Antennas included are linearly...
December 7, 1998
American National Standard for Calibration of Antennas Used for Radiated Emission Measurements in Electromagnetic Interference (EMI) Control Calibration of Antennas (9 kHz to 40 GHz)
Methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 9 kHz to 40 GHz are provided. Antennas included are linearly...
C63.5-1988
January 1, 1988
American National Standard for Calibration of Antennas Used for Radiated Emission Measurements in Electromagnetic Interference (EMI) Control (ANSI C63.5-1988)
This standard provides methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 30 MHz to 1000 MHz. Antennas included are...