IEEE - Institute of Electrical and Electronics Engineers, Inc. - 488.2-1987
IEEE Standard Codes, Formats, Protocols, and Common Commands For Use with ANSI/IEEE Std 488.1-1987 IEEE Standard Digital Interface for Programmable Instrumentation
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 22 April 1988 |
| Status: | superseded |
| Page(s): | 1 - 206 |
| ICS Code (Information coding): | 35.040 |
| ISBN (Electronic): | 978-0-7381-4215-9 |
| DOI: | 10.1109/IEEESTD.1988.120316 |
Standard:
A set of codes and formats to be used by devices connected via the IEEE 488.1 bus is specified. This standard also defines communication protocols that are necessary to effect... View More
Document History
December 19, 1992
IEEE Standard Codes, Formats, Protocols, and Common Commands for Use With IEEE Std 488.1-1987, IEEE Standard Digital Interface for Programmable Instrumentation
A set of codes and formats to be used by devices connected via the IEEE 488.1 bus is specified. This standard also defines communication protocols that are necessary to effect application-independent...
488.2-1987
April 22, 1988
IEEE Standard Codes, Formats, Protocols, and Common Commands For Use with ANSI/IEEE Std 488.1-1987 IEEE Standard Digital Interface for Programmable Instrumentation
A set of codes and formats to be used by devices connected via the IEEE 488.1 bus is specified. This standard also defines communication protocols that are necessary to effect application-independent...