IEEE - Institute of Electrical and Electronics Engineers, Inc. - C63.7-1988
American National Standard guide for construction of open area test sites for performing radiated emission measurements
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 October 1988 |
| Status: | superseded |
| Page(s): | 1 - 18 |
| ICS Code (Emission): | 33.100.10 |
| ISBN (Electronic): | 978-0-7381-4158-9 |
| DOI: | 10.1109/IEEESTD.1988.81006 |
Standard:
Provides information that is useful in the construction of an open area test site (OATS) used to perform radiated emission measurements in the frequency range 30-1000 MHz. The key recommendations... View More
Document History
March 9, 2015
American National Standard Guide for Construction of Test Sites for Performing Radiated Emission Measurements
Information that is useful in constructing test sites used to perform radiated emission measurements in the frequency range of 30 MHz to 18 GHz is provided. Final validity of a test site can only be...
March 9, 2015
American National Standard Guide for Construction of Test Sites for Performing Radiated Emission Measurements
Information that is useful in constructing test sites used to perform radiated emission measurements in the frequency range of 30 MHz to 18 GHz is provided. Final validity of a test site can only be...
March 9, 2015
American National Standard Guide for Construction of Test Sites for Performing Radiated Emission Measurements - Redline
Information that is useful in constructing test sites used to perform radiated emission measurements in the frequency range of 30 MHz to 18 GHz is provided. Final validity of a test site can only be...
April 7, 2006
Standard Guide for Construction of Open Area Test Sites for Performing Radiated Emission Measurements
Information that is useful in constructing an open-area test site (OATS) used to perform radiated emission measurements in the frequency range of 30-1000 MHz is provided. Final validity of the test...
January 1, 2006
American National Standard Guide for Construction of Open-Area Test Sites for Performing Radiated Emission Measurements
Information that is useful in constructing an open-area test site used to perform radiated emission measurements in the frequency range of 30 MHz to 1000 MHz is provided. Final validity of the test...
March 12, 1993
American National Standard Guide for Construction of Open-Area Test Sites for Performing Radiated Emission Measurements
Information that is useful in constructing an open-area test site (OATS) used to perform radiated emission measurements in the frequency range of 30-1000 MHz is provided. Final validity of the test...
C63.7-1988
October 31, 1988
American National Standard guide for construction of open area test sites for performing radiated emission measurements
Provides information that is useful in the construction of an open area test site (OATS) used to perform radiated emission measurements in the frequency range 30-1000 MHz. The key recommendations for...