IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.34b-1985
IEEE Standard Test Code for High-Voltage Air Switches
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1985 |
| Status: | inactive |
| Page Count: | 4 |
| Page(s): | 1 - 4 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Online): | 0-7381-4130-5 |
| DOI: | 10.1109/IEEESTD.1985.83000 |
Standard:
This document for ice tests is coordinated with the IEC Supplement to Publication 129 (1975), Alternating Current Disconnectors (Isolators) and Earthing Switches, entitled Additional Tests for... View More
Document History
April 25, 1995
IEEE Standard Test Code for High-Voltage Air Switches
Design test requirements for all high-voltage enclosed indoor and outdoor and non-enclosed indoor and outdoor air switches rated above 1000 V are specified. This includes requirements for such...
C37.34b-1985
January 1, 1985
IEEE Standard Test Code for High-Voltage Air Switches
This document for ice tests is coordinated with the IEC Supplement to Publication 129 (1975), Alternating Current Disconnectors (Isolators) and Earthing Switches, entitled Additional Tests for...