IEEE - Institute of Electrical and Electronics Engineers, Inc. - 473-1985

IEEE Recommended Practice for an Electromagnetic Site Survey (10 kHz to 10 GHz)

inactive - Reaffirmed , Withdrawn
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 18 June 1985
Status: inactive
Page Count: 52
Page(s): 1 - 0
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ISBN (Online): 978-0-7381-0588-8
DOI: 10.1109/IEEESTD.1985.81579
Standard:

Guidelines for the systematic, documented investigation of the amplitudes of RF electromagnetic fields found at one or more locations with respect to frequency, time, and position are provided.... View More

Document History

473-1985
June 18, 1985
IEEE Recommended Practice for an Electromagnetic Site Survey (10 kHz to 10 GHz)
Guidelines for the systematic, documented investigation of the amplitudes of RF electromagnetic fields found at one or more locations with respect to frequency, time, and position are provided....
Advertisement