IEEE - Institute of Electrical and Electronics Engineers, Inc. - 3-1982
IEEE Recommended Practice in the Selection of Reference Ambient Conditions for Test Measurements of Electrical Apparatus
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 8 June 1982 |
| Status: | inactive |
| Page Count: | 18 |
| Page(s): | 1 - 18 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ISBN (Online): | 978-0-7381-4366-8 |
| DOI: | 10.1109/IEEESTD.1982.81519 |
Standard:
It is the purpose of this document to identify and recommended a set of standard reference values for certain ambient parameters which are significant in electrical test measurements.
Document History
June 3, 1998
For Television Analog Recording — Frequency Response and Operating Level of Recorders and Reproducers — Audio 1 Record on 2-in Tape Operating at 15 and 7.5 in/s
This standard specifies the frequency response and operating level for recorders and reproducers for audio 1 record for 2-in quadruplex video magnetic tape recording at 15 in/s and 7.5 in/s (381 mm/s...
February 8, 1994
Projection for Technical Conferences
This guideline specifies the minimum condition and parameters for effective presentation of papers at technical conferences.
3-1982
June 8, 1982
IEEE Recommended Practice in the Selection of Reference Ambient Conditions for Test Measurements of Electrical Apparatus
It is the purpose of this document to identify and recommended a set of standard reference values for certain ambient parameters which are significant in electrical test measurements.
November 30, 1962
AIEE Guiding Principles for the Selection of Reference Values for Electrical Standards
This pamphlet serves as a guide in the preparation or revision of standards for testing or performance of apparatus or materials of specific types or fields of use. If a particular existing standard...
April 5, 1943
AIEE Standards for Guiding Principles for the Selection of Reference Values for Electrical Standards
This pamphlet serves as a guide in the preparation or revision of standards for apparatus or materials of specific types or fields of use. If a particular existing standard calls for other...
May 31, 1942
AIEE Proposed Standard for Guiding Principles for the Selection of Reference Values for Electrical Standards
Test results and general performance of electrical apparatus, conductors and materials frequently are influenced by conditions such as Temperature, Pressure, Altitude, Density and Humidity of the...