IEEE - Institute of Electrical and Electronics Engineers, Inc. - 675-1982
IEEE Standard Multiple Controllers in a CAMAC Crate (Computer Automated Measurement and Control)
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 26 February 1982 |
| Status: | inactive |
| Page(s): | 1 - 32 |
| ICS Code (Other standards related to nuclear energy): | 27.120.99 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ISBN (Electronic): | 978-0-7381-0708-0 |
| DOI: | 10.1109/IEEESTD.1982.81056 |
Standard:
A method for incorporating more than one source of control into a CAMAC crate is defined. The aim is to provide for the use of auxiliary controllers in order to extend the capabilities and fields... View More
Document History
675-1982
February 26, 1982
IEEE Standard Multiple Controllers in a CAMAC Crate (Computer Automated Measurement and Control)
A method for incorporating more than one source of control into a CAMAC crate is defined. The aim is to provide for the use of auxiliary controllers in order to extend the capabilities and fields of...
February 28, 1979
IEEE Standard Multiple Controllers in a CAMAC Crate
This standard defines a method for incorporating more than one source of control into a CAMAC crate. The standard fully conforms to the mechanical and signal standards of the CAMAC system as...