IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.21-1981
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Over 500 kVa
superseded
-
Reaffirmed
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1981 |
| Status: | superseded |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-4300-2 |
| DOI: | 10.1109/IEEESTD.1981.81013 |
Standard:
This standard applies to all oil-immersed or dry-type, single-phase or three-phase outdoor or indoor shunt reactors rated 501 kVA and larger. It covers general requirements, terminology, ratings,... View More
Document History
August 1, 2008
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
August 1, 2008
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA - Redline
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
January 1, 2007
IEEE Draft Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
January 1, 1991
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
November 30, 1990
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
All oil-immersed or dry-type, single phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA are covered. Terminology and general requirements are stated, and the basis for rating...
C57.21-1981
January 1, 1981
IEEE Standard Requirements, Terminology, and Test Code for Shunt Reactors Over 500 kVa
This standard applies to all oil-immersed or dry-type, single-phase or three-phase outdoor or indoor shunt reactors rated 501 kVA and larger. It covers general requirements, terminology, ratings,...