IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.12.11-1980
IEEE Guide for Installation of Oil-Immersed Transformers (10 MVA and Larger, 69-287 kV Rating)
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 7 November 1980 |
| Status: | superseded |
| Page(s): | 1 - 20 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-4294-4 |
| DOI: | 10.1109/IEEESTD.1980.81052 |
Standard:
New, large, oil-immersed power transformers with high-voltage windings rated 69--287 kV inclusive are primarily considered. Inspection on receipt, internal inspection, handling, assembly of... View More
Document History
November 7, 1980
IEEE Guide for Installation of Oil-Immersed EHV Transformers 345 kV and Above
Large, oil-immersed power transformers with high-voltage windings rated 345 kV and above are considered. Inspection on receipt, internal inspection at the site, preliminary oil filling, assembly,...
C57.12.11-1980
November 7, 1980
IEEE Guide for Installation of Oil-Immersed Transformers (10 MVA and Larger, 69-287 kV Rating)
New, large, oil-immersed power transformers with high-voltage windings rated 69--287 kV inclusive are primarily considered. Inspection on receipt, internal inspection, handling, assembly of fittings,...