IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.010-1979
IEEE Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
superseded
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1979 |
| Status: | superseded |
| Page(s): | 1 - 54 |
| ICS Code (Switches): | 29.120.40 |
| ISBN (Electronic): | 978-0-7381-2598-5 |
| DOI: | 10.1109/IEEESTD.1979.82933 |
Standard:
This standard is a guide to aid in the selection and application of AC high-voltage circuit breakers on electrical power systems. Described in the guide are the general application conditions,... View More
Document History
April 17, 2017
IEEE Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
The application of indoor and outdoor high-voltage circuit breakers rated above 1000 Vac for use in commercial, industrial, and utility installations is covered in this guide. It deals with usage...
January 1, 2016
IEEE Draft Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000Vac for use in commercial, industrial, and utility installations. It deals with usage under...
January 1, 2016
IEEE Draft Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000Vac for use in commercial, industrial, and utility installations. It deals with usage under...
January 1, 2016
IEEE Approved Draft Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000Vac for use in commercial, industrial, and utility installations. It deals with usage under...
January 1, 2015
IEEE Draft Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000 Vac for use in commercial, industrial, and utility installations. It deals with usage under...
December 9, 2014
IEEE Draft Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations. It deals with usage under varied...
January 1, 2014
IEEE Draft Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations. It deals with usage under varied...
January 1, 2013
IEEE Draft Application Guide for AC High-Voltage Circuit Breakers > 1000 Vac Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations. It deals with usage under varied...
May 31, 2000
IEEE Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations. It deals with usage under varied...
November 18, 1985
IEEE Standard for Emergency Load Current-Carrying Capability
A section on emergency load current-carrying capability is added to IEEE C37.010-1979 as 4.4.4.
January 1, 1985
IEEE Application Guide for AC High- Voltage Circuit Breakers Rated on a Symmetrical Current Basis (Supplement to ANSI/IEEE C37.010-1979)
A description is not available for this item.
October 29, 1980
IEEE Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
AC high-voltage circuit breakers rated in accordance with the methods given in ANSI/IEEE C37.04-1979 and listed in ANSI C37.06-1979 are covered. Service conditions are discussed, and factors to be...
C37.010-1979
January 1, 1979
IEEE Application Guide for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This standard is a guide to aid in the selection and application of AC high-voltage circuit breakers on electrical power systems. Described in the guide are the general application conditions,...