IEEE - Institute of Electrical and Electronics Engineers, Inc. - C50.14-1977
American National Standard Requirements for Combustion Gas Turbine Driven Cylindrical Rotor Synchronous Generators
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Paper): | 1-55937-690-2 |
| ISBN (Online): | 0-7381-0782-4 |
| DOI: | 10.1109/IEEESTD.1976.94151 |
Standard:
The requirements in this standard apply to 60 Hz open-ventilated air-cooled cylindrical rotor synchronous generators rated 10,000 kVA and above. All requirements and definitions, except as... View More
Document History
June 10, 1977
American National Standard Requirements for Combustion Gas Turbine Driven Cylindrical Rotor Synchronous Generators
Requirements are provided for 60-Hz open-ventilated air-cooled cylindrical-rotor synchronous generators rated 10,000 kVA and above. Classification, service conditions, output rating and capabilities,...
C50.14-1977
January 1, 1976
American National Standard Requirements for Combustion Gas Turbine Driven Cylindrical Rotor Synchronous Generators
The requirements in this standard apply to 60 Hz open-ventilated air-cooled cylindrical rotor synchronous generators rated 10,000 kVA and above. All requirements and definitions, except as...