IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.35-1976
IEEE Guide for the Application, Installation, Operation, and Maintenance of High-Voltage Air Disconnecting and Load Interrupter Switches
superseded
-
Reaffirmed
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 November 1976 |
| Status: | superseded |
| Page(s): | 1 - 11 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-0-7381-4279-1 |
| DOI: | 10.1109/IEEESTD.1976.81622 |
Standard:
Suggestions on application, installation, operation, and maintenance are presented as an aid to obtaining satisfactory performance from indoor and outdoor high-voltage air disconnecting and load... View More
Document History
March 29, 1996
IEEE Guide for the Application, Installation, Operation, and Maintenance of High-Voltage Air Disconnecting and Interrupter Switches
Guidance for users in the application, installation, operation, and maintenance of high-voltage air switches and interrupter switches is provided. (Superseded by IEEE Std C37.30.1-2011)
C37.35-1976
November 29, 1976
IEEE Guide for the Application, Installation, Operation, and Maintenance of High-Voltage Air Disconnecting and Load Interrupter Switches
Suggestions on application, installation, operation, and maintenance are presented as an aid to obtaining satisfactory performance from indoor and outdoor high-voltage air disconnecting and load...
March 24, 1962
ASA American Standard Guide for the Operation and Maintenance of High Voltage Disconnecting Switches
High voltage disconnecting switches are assigned certain ratings by the manufacturer and standard tests are conducted to assure the user that the switch, when new, will perform within the ratings...