IEEE - Institute of Electrical and Electronics Engineers, Inc. - 383-1974
IEEE Standard for Type Test of Class Ie Electric Cables, Field Splices, and Connections for Nuclear Power Generating Stations
superseded
-
Reaffirmed
,
An interpretation is available
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1974 |
| Status: | superseded |
| ICS Code (Cables): | 29.060.20 |
| ISBN (Electronic): | 978-0-7381-0688-5 |
| DOI: | 10.1109/IEEESTD.1974.120627 |
Regular:
Directions for establishing type tests that may be used in qualifying Class 1E electric cables, field splices, and other connections for service in nuclear power generating stations are provided.... View More
Standard:
This standard provides direction for establishing type tests which may be used in qualifying Class IE electric cables, field splices and other connections for service in nuclear power generating... View More
Document History
November 2, 2015
IEEE Draft Standard for Qualifying Electric Cables and Splices for Nuclear Facilities
This standard provides general requirements and methods for qualifying electric cables, and splices for nuclear facilities. Cable, wire, and splices within or integral to other devices (e.g.,...
October 5, 2015
IEEE Draft Standard for Qualifying Electric Cables and Splices for Nuclear Facilities
General requirements and methods for qualifying electric cables and splices for nuclear facilities are provided. Cable, wire, and splices within or integral to other devices (e.g., instruments,...
October 5, 2015
IEEE Standard for Qualifying Electric Cables and Splices for Nuclear Facilities
General requirements and methods for qualifying electric cables and splices for nuclear facilities are provided. Cable, wire, and splices within or integral to other devices (e.g., instruments,...
October 5, 2015
IEEE Standard for Qualifying Electric Cables and Splices for Nuclear Facilities - Redline
General requirements and methods for qualifying electric cables and splices for nuclear facilities are provided. Cable, wire, and splices within or integral to other devices (e.g., instruments,...
May 9, 2015
IEEE Draft Standard for Qualifying Electric Cables and Splices for Nuclear Facilities
This standard provides general requirements and methods for qualifying electric cables, and splices for nuclear facilities. Cable, wire, and splices within or integral to other devices (e.g.,...
March 13, 2008
For Television — Material Exchange Format (MXF) — Mapping DV-DIF Data to the MXF Generic Container (Standard)
This standard specifies the mapping of DV-DIF (digital interface format) data to an MXF generic container, which is suitable for the application of all variants of the DV specifications as defined by...
June 10, 2004
IEEE Standard for Qualifying Class 1E Electric Cables and Field Splices for Nuclear Power Generating Stations
This standard provides general requirements, direction, and methods for qualifying Class1E electric cables, field splices, factory splices, and factory rework for service in nuclear power generating...
February 20, 1974
IEEE Standard for Type Test of Class 1E Electric Cables, Field Splices, and Connections for Nuclear Power Generating Stations
Directions for establishing type tests that may be used in qualifying Class 1E electric cables, field splices, and other connections for service in nuclear power generating stations are provided....
383-1974
January 1, 1974
IEEE Standard for Type Test of Class Ie Electric Cables, Field Splices, and Connections for Nuclear Power Generating Stations
This standard provides direction for establishing type tests which may be used in qualifying Class IE electric cables, field splices and other connections for service in nuclear power generating...