IEEE - Institute of Electrical and Electronics Engineers, Inc. - 32-1972
IEEE Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices
superseded
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 June 1972 |
| Status: | superseded |
| Page(s): | 1 - 36 |
| ICS Code (Electrical engineering (Vocabularies)): | 01.040.29 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-0-7381-0917-6 |
| DOI: | 10.1109/IEEESTD.1972.118967 |
Standard:
IEEE Std 32-1972 (Reaff 1990); IEEE Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices. This standard applies to devices (other than surge arresters) used for... View More
Document History
April 15, 2016
IEEE Standard for Requirements, Terminology, and Test Procedures for Neutral Grounding Devices
This standard applies to devices used for the purpose of controlling the ground current or the potentials to ground of an alternating current system. These devices are: grounding transformers,...
October 6, 2015
IEEE Draft Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices
This standard applies to devices used for the purpose of controlling the ground current or the potentials to ground of an alternating current system. These devices are: groundingtransformers,...
September 19, 2015
IEEE Draft Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices
This standard applies to devices used f 1 or the purpose of controlling the ground current or the potentials to ground of an alternating current system. These devices are: groundingtransformers,...
January 1, 2015
IEEE Approved Draft Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices
This standard applies to devices used for the purpose of controlling the ground current or the potentials to ground of an alternating current system. These devices are: groundingtransformers,...
September 23, 1998
For Video Recording — 1/2-in Type H — Cassette, Tape and Records
This standard specifies the characteristics and parameters for type H, helical-scan, 1/2-in video tape recorders operating with video signals as defined by ITU-R BT.470 and ANSI/SMPTE 170M, and...
October 1, 1996
Emphasis of AES/EBU Audio in Television Systems and Preferred Audio Sampling Rate
This guideline defines the use of emphasis and sample rate in digital audio systems within television facilities. The AES/EBU digital audio standard has four conditions of emphasis and three basic...
October 1, 1996
Emphasis of AES/EBU Audio in Television Systems and Preferred Audio Sampling Rate
This guideline defines the use of emphasis and sample rate in digital audio systems within television facilities. The AES/EBU digital audio standard has four conditions of emphasis and three basic...
November 7, 1995
Specifications for 8-mm Type S Test Film for Projectors and Printers
This practice specifies the content and dimensions of an 8-mm type S test film useful in checking the performance of motion-picture projectors and printers. Its use is described in annex A.
32-1972
June 12, 1972
IEEE Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices
IEEE Std 32-1972 (Reaff 1990); IEEE Standard Requirements, Terminology, and Test Procedures for Neutral Grounding Devices. This standard applies to devices (other than surge arresters) used for the...
May 31, 1942
AIEE Neutral Grounding Devices
The standards of this section apply to grounding transformers, and to resistors, reactors, capacitors, and combinations of these, when used for grounding the neutrals of alternating-current electric...