IEEE - Institute of Electrical and Electronics Engineers, Inc. - N42.4-1971
American National Standard for High Voltage Connectors for Nuclear Instruments
withdrawn
-
Reaffirmed
,
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 June 1971 |
| Status: | withdrawn |
| Page Count: | 12 |
| Page(s): | 1 - 11 |
| ISBN (Online): | 978-0-7381-0751-6 |
| DOI: | 10.1109/IEEESTD.1971.118965 |
Standard:
Coaxial high-voltage connectors on nuclear instruments for dc applications up to 5000 V and ac applications up to 3500 V rms at 60 Hz are covered. The connectors may also be used at higher... View More
Document History
November 1, 2013
American National Standard for High Voltage Connectors for Nuclear Instruments
Coaxial high-voltage connectors on nuclear instruments for DC applications up to 5000 V and AC applications up to 3500 V rms at 60 Hz are covered. The connectors may also be used at higher...
N42.4-1971
June 12, 1971
American National Standard for High Voltage Connectors for Nuclear Instruments
Coaxial high-voltage connectors on nuclear instruments for dc applications up to 5000 V and ac applications up to 3500 V rms at 60 Hz are covered. The connectors may also be used at higher...