IEEE - Institute of Electrical and Electronics Engineers, Inc. - 305-1969

IEEE Guide for Protective Relay Applications of Audio Tones over Telephone Channels

superseded
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 30 November 1969
Status: superseded
Page(s): 1 - 26
ISBN (Electronic): 978-1-5044-0282-8
DOI: 10.1109/IEEESTD.1969.7405225
Standard:

Electric, power systems, having outgrown simplicity a long time ago, continue to require more and better protection as the demand for power increases and the need for reliability becomes greater.... View More

Document History

July 21, 2005
For Television — Serial Data Transport Interface
(1.1) This standard specifies a data stream protocol used to transport packetized data. The data packets and synchronizing signals are only compatible with 10-bit operation of SMPTE 259M (SDI) as...
305-1969
November 30, 1969
IEEE Guide for Protective Relay Applications of Audio Tones over Telephone Channels
Electric, power systems, having outgrown simplicity a long time ago, continue to require more and better protection as the demand for power increases and the need for reliability becomes greater....
Advertisement