IEEE - Institute of Electrical and Electronics Engineers, Inc. - 302-1969
IEEE Standard Methods for Measuring Electromagnetic Field Strength for Frequencies Below 1000 MHz in Radio Wave Propagation
inactive
-
Reaffirmed
,
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1969 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Radiocommunications in general): | 33.060.01 |
| ISBN (Online): | 978-0-7381-4362-0 |
| DOI: | 10.1109/IEEESTD.1969.120236 |
Regular:
Standard methods for the measurement of electromagnetic field strength in radiowave propagation are described in detail. These are for frequencies below 1000 MHz, and include the standard-antenna... View More
Standard:
Standard methods for the measurement of electromagnetic field strength in radiowave propagation are described in detail. These are for frequencies below 1000 MHz, and include the standard-antenna... View More
Document History
October 25, 2007
For Television — Mapping of AES3 Data into an MPEG-2 Transport Stream
(1.1) This standard specifies the method of transporting AES3 data in an MPEG-2 transport stream for television applications. For these television applications, the AES3 frame rate is 48 kHz. (1.2)...
302-1969
January 1, 1969
IEEE Standard Methods for Measuring Electromagnetic Field Strength for Frequencies Below 1000 MHz in Radio Wave Propagation
Standard methods for the measurement of electromagnetic field strength in radiowave propagation are described in detail. These are for frequencies below 1000 MHz, and include the standard-antenna...
January 16, 1961
IEEE Standard Methods for Measuring Electromagnetic Field Strength for Frequencies Below 1000 MHz in Radio Wave Propagation
Standard methods for the measurement of electromagnetic field strength in radiowave propagation are described in detail. These are for frequencies below 1000 MHz, and include the standard-antenna...