IEEE - Institute of Electrical and Electronics Engineers, Inc. - 18-1968
IEEE Shunt Power Capacitors
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 January 1968 |
| Status: | superseded |
| Page(s): | 1 - 25 |
| ISBN (Electronic): | 978-1-5044-0550-8 |
| DOI: | 10.1109/IEEESTD.1968.7369908 |
Regular:
This standard applies to capacitors designed for shunt connection to alternating current power transmission and distribution systems operating at a nominal frequency of 60 cycles or less.
Document History
February 15, 2013
IEEE Standard for Shunt Power Capacitors
Power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating-current transmission and distribution systems operating at a nominal frequency of 50 Hz or...
February 15, 2013
IEEE Standard for Shunt Power Capacitors - Redline
Power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating-current transmission and distribution systems operating at a nominal frequency of 50 Hz or...
December 7, 2012
IEEE Draft Standard for Shunt Power Capacitors
Power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating-current transmission and distribution systems operating at a nominal frequency of 50 Hz or...
June 29, 2012
IEEE Draft Standard for Shunt Power Capacitors
Power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating-current transmission and distribution systems operating at a nominal frequency of 50 Hz or...
March 14, 2012
Acquisition Metadata Sets for Video Camera Parameters
This document describes metadata sets for the grouping of professional video camera acquisition parameters with frame granularity. The metadata sets are coded using the SMPTE KLV coding protocol as...
December 22, 2011
IEEE Draft Standard for Shunt Power Capacitors
Power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating-current transmission and distribution systems operating at a nominal frequency of 50 Hz or...
February 7, 2003
For Television Analog Recording — 1-in Type C — Basic System and Transport Geometry Parameters
This standard specifies the general video record system, video pole tip locations, scanner parameters, scanner-guide locations, tape tension, and test conditions for 1-in type C helical-scan...
October 14, 2002
IEEE Standard for Shunt Power Capacitors
Capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection toalternating-current transmission and distribution systems operating at a nominal frequency of 50 Hzor 60 Hz,...
August 10, 1995
Specifications for Test Film for Subjective Checking of 16-mm Motion-Picture Audio Projectors
This practice describes a test film and a method for subjective checking and demonstrating 16-mm motion-picture projection and audio performance.
March 25, 1994
Design of Effective Cine Theaters
This document was withdrawn as it contains information and recommendations inappropriate for modern theater designs. Present-day cinema technology provides the motion-picture theater exhibitor with...
February 25, 1993
IEEE Standard for Shunt Power Capacitors
Superseded by 18-2002. Capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating-current transmission and distribution systems operating at a nominal...
December 15, 1980
IEEE Standard for Shunt Power Capacitors
Capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating-current transmission and distribution systems operating at a nominal frequency of 50 or 60 Hz are...
18-1968
January 12, 1968
IEEE Shunt Power Capacitors
This standard applies to capacitors designed for shunt connection to alternating current power transmission and distribution systems operating at a nominal frequency of 60 cycles or less.
May 15, 1964
IEEE Standard for Capacitor Units
These Standards apply to shuntand series-connected capacitor units on alternating-current power transmission and distribution systems, at nominal frequencies of 60 cycles per second or below, for the...
January 12, 1934
AIEE Standards for Capacitors
A description is not available for this item.