IEEE - Institute of Electrical and Electronics Engineers, Inc. - 93-1962
AIEE Proposed Guide for Transformer Impulse Tests
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 November 1962 |
| Status: | superseded |
| Page(s): | 1 - 38 |
| ISBN (Electronic): | 978-1-5044-0462-4 |
| DOI: | 10.1109/IEEESTD.1962.7439713 |
Regular:
The Standards of AIEE, NEMA, and ASA plus the purchaser's specifications determine the specific requirements for impulse tests. This Guide will not change the Standards in any way, but adds... View More
Document History
July 13, 2005
For Motion-Picture Film (35-mm) — Perforated BH
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with a BH-type perforation and a perforation pitch of either 0.1866 in or 0.1870 in (4.740 mm or 4.750 mm).
April 22, 1999
Requirements for Recording American National Standard Time and Control Code on 1-in Type B Helical-Scan Video Tape Recorders
This practice specifies the recorded signal and the conditions for recording the time and control code on 1-in type B helical-scan video tape recorders as specified in ANSI/SMPTE 12M.
93-1962
November 30, 1962
AIEE Proposed Guide for Transformer Impulse Tests
The Standards of AIEE, NEMA, and ASA plus the purchaser's specifications determine the specific requirements for impulse tests. This Guide will not change the Standards in any way, but adds...