IEEE - Institute of Electrical and Electronics Engineers, Inc. - 202-1954
IEEE Standards on Television: Methods of Measurement of Aspect Ratio and Geometric Distortion
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 January 1954 |
| Status: | inactive |
| Page(s): | 1 - 10 |
| ISBN (Online): | 978-1-5044-0200-2 |
| DOI: | 10.1109/IEEESTD.1954.7370736 |
Regular:
IN A TELEVISION SYSTEM, it is through the agency of the scanning process that the two-dimensional space function, comprising the image at the camera, is transformed into a one-dimensional time... View More
Standard:
IN A TELEVISION SYSTEM, it is through the agency of the scanning process that the two-dimensional space function, comprising the image at the camera, is transformed into a one-dimensional time... View More
Document History
October 20, 2010
For Motion-Pictures — Dubbing Stages (Mixing Rooms), Screening Rooms and Indoor Theaters — B-Chain Electroacoustic Response
This standard specifies the measurement methods and characteristic electroacoustic frequency response of the B-chain of motion-picture dubbing theaters (mixing rooms), screening rooms, and indoor...
April 18, 2008
Video Alignment for Compression Coding
This practice specifies the spatial alignment for video compression (bit-rate reduction) encoders and decoders, including but not limited to MPEG-2, MPEG-4 Part 10 (AVC) and SMPTE VC-1. Both...
202-1954
January 12, 1954
IEEE Standards on Television: Methods of Measurement of Aspect Ratio and Geometric Distortion
IN A TELEVISION SYSTEM, it is through the agency of the scanning process that the two-dimensional space function, comprising the image at the camera, is transformed into a one-dimensional time...