IEC 60068-2-78

Environmental testing – Part 2-78: Tests – Test Cab: Damp heat, steady state

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2012
Status: active
Page Count: 22
ICS Code (Environmental testing): 19.040
ICS Code (Electrical engineering in general): 29.020
scope:

Scope and object

This part of IEC 60068 establishes a test method for determining the ability of components or equipment to withstand transportation, storage and use under conditions of high humidity.

The object of this standard is to investigate the effect of high humidity at constant temperature without condensation on a specimen over a prescribed period.

It is applicable to small equipment or components as well as large equipment, and can be applied to both heat-dissipating and non-heat-dissipating specimens.

Document History

IEC 60068-2-78
October 1, 2012
Environmental testing – Part 2-78: Tests – Test Cab: Damp heat, steady state
Scope and object This part of IEC 60068 establishes a test method for determining the ability of components or equipment to withstand transportation, storage and use under conditions of high...
August 1, 2001
Environmental Testing - Part 2-78: Tests - Test 2-78: Body Cab: Damp Heat, Steady State
This part of IEC 60068 provides a test method for determining the suitability of electrotechnical products, components or equipment for transportation, storage and use under conditions of high...

References

Advertisement