IEC - International Electrotechnical Commission - IEC 60317-13:1990/AMD1:1997
Amendment 1 - Specifications for particular types of winding wires. Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
revised
Buy Now
Organization: | IEC - International Electrotechnical Commission |
Publication Date: | 18 February 1997 |
Status: | revised |
Page Count: | 3 |
ICS Code (Wires): | 29.060.10 |
Document History
March 18, 2010
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
IEC 60317-13:2010 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may...
December 22, 1997
Amendment 2 - Specifications for particular types of winding wires. Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part 25 (1990).
December 20, 1997
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
IEC 60317-13:1990/AMD1:1997
February 18, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
A description is not available for this item.