This document covers Radio Frequency Identification (RFID) in communications service providers' warehouses. Part two of this business case will address RFID in communications service providers' distribution hubs/central offices. Communications service providers are continually...
Abstract: Security Systems and Equipment-standards focus on protective design of buildings, including blast and forced entry resistant glazing, blast resistant doors, vehicle crash testing of perimeter barriers, and boat barrier perimeters. Test methods and practices also cover controlled...
This publication applies to static (solid-state), automatic and non-automatic open transition transfer equipment (without cross-connection of sources during transfer or retransfer), with or without bypass isolation switches, rated 600 volts AC or less, not exceeding 6000 amps,...
4.1 A-UGVs navigate, dock, or perform other tasks, or combinations thereof, within for example manufacturing, warehouse, hospital, and other environments. Objects (defined in Terminology F3200 as anything in the environment that is not infrastructure) and obstacles (defined...
This guideline applies to products with CLEI Codes requested after the implementation date of this guideline and does not apply to products in production and with CLEI Codes previously assigned. The original implementation date of this guideline was October 1, 2003. Implementation of the...
Description These devices shall be designed to supply only tempered water to the end user, and automatically compensate for pressure and/or temperature variations in water distribution systems. These devices shall have the capability to significantly reduce the outlet flow in...
1.1 This specification covers international standards for the flight control aspects of airworthiness and design for "small" aircraft. 1.2 The applicant for a design approval must seek the individual guidance of their respective CAA body concerning the use of this specification as part of a...
This standard applies to, and provides the basis for, the definition, specification, performance analysis, and application of systems used for supei-visory control, data acquisition or automatic control, or both: in attended or unattended electric substations, including...
1.1 This specification covers international standards for the flight control aspects of airworthiness and design for "small" aircraft. 1.2 The applicant for a design approval must seek the individual guidance of their respective CAA body concerning the use of this specification as part of a...