008640-000000-000000
4.1 IEM Applications and Capabilities-IEM has been successfully applied to a wide range of NDT applications in the manufacture, maintenance, and repair of metallic and non-metallic parts. Examples of anomalies detected are discussed in 1.1 and 6.2. IEM has been proven to provide fast,...
014800-000000-000000
5.1 The method of excitation simulates, to a practical degree, the operation of a magnetic core in a self-saturating magnetic amplifier. The properties measured are related to the quality of performance of the cores in magnetic amplifiers and are useful for the specification of...
1.1 This test method covers the determination of several ac magnetic properties of either laminated ring or toroidal tape wound cores made from flat rolled product. 1.2 This test method covers test equipment and procedures for determination of specific core loss, specific exciting power, and peak...
Accelerometers are transducers, or sensors, that convert acceleration into an electrical signal that can be used for airframe, drive, and propulsion system vibration monitoring and analysis within vehicle health and usage monitoring systems. This document defines interface requirements for...
This part of IEC 61290 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rareearth doped fibres or on the Raman effect), semiconductors (SOA), and waveguides (POWA). NOTE 1 The...
This part of IEC 61290 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rareearth doped fibres or on the Raman effect), semiconductors (SOA), and waveguides (POWA). NOTE 1 The...
This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified modules. It applies to OAs using optical fibre amplifiers (OFAs) based on either rare-earth doped fibres or on the Raman effect, semiconductor OAs (SOAs) and planar optical...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a...