Purpose To advise Signal Engineers of degradation problems that can occur to electrolytic capacitors.
This Standard specifies a determination method and a evaluation method of the UV ray-shielding rate and UPF of cloths used for textiles such as blouse, sportswear, leg wear, curtain, hat, cap and umbrella. When a specimen has different...
1.1 These test methods cover the measurement of mass per unit length (linear density) of textile fibers and filaments. Direct weighing and vibroscope procedures with modifications for crimped and uncrimped fibers are included. The options...
1.1 These test methods cover the measurement of mass per unit length (linear density) of textile fibers and filaments. Direct weighing and vibroscope procedures with modifications for crimped and uncrimped fibers are included. The options...
This specification establishes the engineering requirements for producing anodic coatings on magnesium and magnesium alloys, from an alkaline electrolyte, and the properties of those coatings.
Scope. This drawing and MIL-PRF-39006/33 describe the requirements for fixed tantalum (nonsolid electrolyte) capacitors. This drawing offers MIL-PRF-39006/33 capacitors with additional test requirement and reverse voltage capabilities for use in high reliability...
This specification covers the general requirements for fixed, electrolytic (solid electrolyte), tantalum, molded, conformal coated and metal cased with plastic end-fill nonhermetically sealed capacitors, primarily intended for filter, bypass, coupling, and other...