Analysis of Synchronous Machines, Second Edition is a thoroughly modern treatment of an old subject. Courses generally teach about synchronous machines by introducing the steady-state per phase equivalent circuit without a clear, thorough presentation...
This standard contains general requirements and definitions applicable to all types of 60-Hz synchronous machines, except fractional horsepower motors. Specific requirements for salient-pole synchronous generators will be found in ANSI C50.12, cylindrical-rotor...
This guide contains instructions for modeling synchronous machines in direct- and quadrature-axis equivalent circuits, along with the basic transient and subtransient reactance/time-constants model in view of stability studies. It discusses assumptions made...
This standard covers the minimum requirements for form-wound and bar-wound brushless synchronous machines for use in petroleum, chemical and other industrial applications. This standard includes synchronous motors and generators with two different...
This standard applies to high-potential testing of complete excitation systems and their components for synchronous machines. The components of the excitation system are described in IEEE Std 421.1™ [B2].1 Auxiliary devices connected to either the input or output...
Scope and object This part of IEC 60349 applies to converter-fed permanent magnet synchronous motors or generators (machines) forming part of the equipment of electrically propelled rail and road vehicles. This standard is derived from IEC 60349-2...
Scope and object This part of IEC 60349 applies to converter-fed permanent magnet synchronous motors or generators (machines) forming part of the equipment of electrically propelled rail and road vehicles. This standard is derived from IEC 60349-2...
In one complete volume, this essential reference presents an in-depth overview of the theoretical principles and techniques of electrical machine design. This timely new edition offers up-to-date theory and guidelines for the design of electrical...
This part of IEC 60034 applies to three-phase synchronous machines of 1 kVA rating and larger. Most of the methods are intended to be used for machines having an excitation winding with slip-rings and brushes for their supply....